The A2 series is a PCB or quick-connect mounted automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage, with a switching capacity of 630W and contact material of AgSnO. It has a compact size of 26.0 x 26.0 x 24.5 mm and a coil power of 1.9W for the 6VDC variant, with an operate time of 7ms and release time of 5ms. The relay is sealed, meets QS-9000 and ISO-9002 standards, and operates from -40°C to +125°C. The A2F variant includes a mounting flange.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |