The A2F series is a family of automotive relays with a mounting flange, rated for switching up to 40A at 75VDC, and available in SPDT (1C) contact form with AgSnO contact material. It supports PCB pin termination and dust cover sealing, with coil power options of 1.6W or 1.9W. The relay operates at 48VDC coil voltage, with a coil resistance of 1440.0 Ω, operate time of 4.8 ms, and release time of 5 ms. It meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and dimensions of 26.0 x 26.0 x 24.5 mm. The part includes resistor coil suppression as specified by the 'R' suffix.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |