The A2F1CCP24VDC1.9R is a SPDT automotive relay with a mounting flange, designed for PCB pin termination and dust cover sealing. It operates at 24VDC with a coil power of 1.9W and includes resistor coil suppression. The relay has a contact rating of 40A at 14VDC resistive, a maximum switching voltage of 75VDC, and a contact resistance of less than 30 milliohms initial. It supports an operating temperature range of -40°C to +125°C and meets QS-9000 and ISO-9002 manufacturing standards. The physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |