The A2F1CCP24VDC1.9 is a semiconductor relay for automotive and lamp accessory applications, featuring a mounting flange, SPDT contact arrangement, and PCB pin termination. It has a 24VDC coil with 1.9W power consumption, 40A contact rating at 14VDC, and 75VDC maximum switching voltage. The contact material is AgSnO, with a contact resistance under 30 milliohms and an electrical life of 100K cycles at rated load. Dimensions are 26.0 x 26.0 x 24.5 mm, and it operates from -40°C to +125°C. The relay is sealed and compliant with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |