The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A at 14VDC and a maximum switching voltage of 75VDC, featuring SPDT contact arrangement and AgSnO contact material. It is available with PCB pin or quick connect termination and a mounting flange option. The relay operates at 24VDC with a coil power of 1.6W and includes a diode suppression component. Its physicalDimensions are 26.0 x 26.0 x 24.5 mm, with an operating temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles, and a mechanical life of 10M cycles. The 1.6W coil rating applies to all variants, with operate time of 7ms and release time of 5ms at 24VDC.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |