The A2F1CCP12VDC1.6D is a surface-mount automotive relay with a SPDT contact arrangement, 12VDC coil voltage, and a 1.6W coil power rating. It features a mounting flange and PCB pin termination with a dust cover. The relay has a contact rating of 40A at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and a maximum switching power of 630W. The contact material is AgSnO, and the unit is manufactured in compliance with QS-9000 and ISO-9002. Dimensions are 26.0 x 26.0 x 24.5 mm, and it operates from -40°C to +125°C. The coil includes a diode suppression (1N4005) with the cathode on terminal 86.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |