The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessory applications. The A2F variant features a mounting flange and is available with PCB pin termination and a dust cover. It has a SPDT (1C) contact arrangement, AgSnO contact material, and a coil rated for 12VDC with a power consumption of 1.6W. The relay operates within a temperature range of -40°C to +125°C and measures 26.0 × 26.0 × 24.5 mm. It meets QS-9000 and ISO-9002 manufacturing standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |