The A2 series is a family of automotive relays with a SPST normally closed contact configuration, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and switching power of 630W. It features AgSnO contact material, a 1.6W coil operating at 6VDC with resistor suppression, and is available in a mounting flange configuration with quick connect termination and sealed construction. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ6VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |