The A2 series is a surface-mount automotive relay with a SPST normally closed contact arrangement, designed for switching up to 40A at 75VDC. It features a mounting flange, quick-connect terminals, and is sealed for environmental protection. The relay operates at 6VDC with a coil power of 1.6W and includes a built-in diode suppressor. Its dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. The contact material is AgSnO, and it meets QS-9000 and ISO-9002 manufacturing standards. Operating temperature ranges from -40°C to +125°C, with an electrical life of 100,000 cycles at rated load and a mechanical life of 10 million cycles.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |