The A2F1BSQ24VDC1.9D is a surface-mount automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates at 24VDC with a coil power of 1.9W and includes a diode suppressor. The relay has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive for the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 630W. It measures 26.0 x 26.0 x 24.5 mm and weighs 31g. The operating temperature range is -40°C to +125°C, and it meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |