CIT Relay & Switch Automotive Relays A2F1BSQ12VDC1.6

Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2F1BSQ12VDC1.6 is a automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates on a 12VDC coil with a power consumption of 1.6W, has a contact rating of 30A at 14VDC resistive, and supports a maximum switching voltage of 75VDC. The relay is sealed, measures 26.0 x 26.0 x 24.5 mm, and weighs 31g. It complies with QS-9000 and ISO-9002 standards, features AgSnO contact material, and operates from -40°C to +125°C. Mechanical life is rated at 10M cycles, with an electrical life of 100K cycles at rated load. Operate time is 1.2ms and release time is 1.9ms.

Datasheet Summary
Powered by GS/AI

The A2F1BSQ12VDC1.6 is a automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates on a 12VDC coil with a power consumption of 1.6W, has a contact rating of 30A at 14VDC resistive, and supports a maximum switching voltage of 75VDC. The relay is sealed, measures 26.0 x 26.0 x 24.5 mm, and weighs 31g. It complies with QS-9000 and ISO-9002 standards, features AgSnO contact material, and operates from -40°C to +125°C. Mechanical life is rated at 10M cycles, with an electrical life of 100K cycles at rated load. Operate time is 1.2ms and release time is 1.9ms.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1BSQ12VDC1.6
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1BSQ12VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824466 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA11.1231S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 788-902 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers