The A2F series is a sealed automotive relay with a mounting flange, available in SPST normally closed (1B) contact arrangement, designed for PCB pin termination. It supports switching up to 40A at 75VDC, with a contact rating of 30A at 14VDC and 15A at 28VDC for the normally closed contact. The coil operates at 6VDC with a power consumption of 1.6W, a pick-up voltage of 3.9VDC, and a release voltage of 0.6VDC. The relay has an operating temperature range of -40°C to +125°C, an electrical life of 100,000 cycles at rated load, and a mechanical life of 10 million cycles. Its dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31 grams. Manufactured in compliance with QS-9000 and ISO-9002, the relay uses AgSnO contact material and meets dielectric strength requirements of 750V rms coil-to-contact and 500V rms contact-to-contact.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |