The A2F1BSP48VDC1.6 is a sealed automotive relay with a SPST normally closed contact arrangement, 48VDC coil voltage, and 1.6W coil power, designed for PCB pin termination. It has a contact rating of 1A at 48VDC resistive for the normally closed contact, a maximum switching voltage of 75VDC, and a switching capacity up to 40A for normally open applications. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates across a temperature range of -40°C to +125°C, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. The contact material is AgSnO, and it complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |