The A2F series is a sealed automotive relay with a mounting flange, designed for PCB pin termination and rated for switching up to 40A at 75VDC. It features a SPST normally closed (1B) contact arrangement, silver tin oxide contacts, and a coil power rating of 1.9W at 24VDC. The relay has a maximum switching power of 630W, operate time of 1.9ms, and release time of 4ms. It operates from -40°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The unit measures 26.0 x 26.0 x 24.5mm and weighs 31g. Compliance includes QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |