The A2F series is a sealed automotive relay with a mounting flange, designed for PCB pin termination. It has a single-pole, normally-closed (SPST NC) contact arrangement with a contact rating of 30A at 14VDC and 15A at 28VDC resistive, and a maximum switching voltage of 75VDC. The coil operates at 12VDC with a power consumption of 1.9W and includes a diode suppressor. The relay has a contact resistance of less than 30 milliohms, an electrical life of 100K cycles, and operates from -40°C to +125°C. Its dimensions are 26.0 x 26.0 x 24.5 mm with a weight of 31g. It meets QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |