The A2F series is a sealed automotive relay with a mounting flange, available in SPST NC (1B) contact arrangement with quick connect termination. It has a maximum switching capacity of 40A at 75VDC, with contact material AgSnO, and a coil power of 1.9W at 6VDC. The relay operates within a temperature range of -40°C to +125°C, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards. Dimensions are 26.0 x 26.0 x 24.5 mm. Diode suppression is included, and the unit weighs 31g.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |