The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessories. This part, identified as A2F1BCQ6VDC1.6R, includes a mounting flange, SPST normally closed contact arrangement, quick connect termination, and resistor coil suppression. It has a 6VDC coil with 1.6W power consumption. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact resistance under 30 milliohms. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ6VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |