The A2F series is a sealed automotive relay with a mounting flange, designed for PC and quick connect mounting. It has a SPST normally closed contact arrangement with a contact rating of 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC, and a maximum switching power of 630W at 75VDC. The relay is constructed with AgSnO contact material, operates on a 24VDC coil with a power consumption of 1.9W, and features a diode suppression option. Its physical dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31 grams. The operating temperature range is -40°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The relay meets QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |