The A2 series is a family of automotive relays with SPST NO, SPST NC, or SPDT contact arrangements, designed for PCB pin or quick connect mounting, and rated for up to 40A switching current at 75VDC. This part, A2F1BCQ24VDC1.9, is a variant with a mounting flange, SPST normally closed contact (1B), quick connect terminals, a 24VDC coil, and 1.9W coil power. It has a compact size of 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Contact material is AgSnO, with contact resistance below 30 milliohms initial. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. The relay features dielectric strength of 750V rms between coil and contacts, and 500V rms between contacts. Operating and release times are 1.9 ms and 4 ms, respectively, for the 24VDC coil variant. Weight is 31 grams.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |