CIT Relay & Switch Automotive Relays A2F1BCQ24VDC1.6R

Description
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2F1BCQ24VDC1.6R is a automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates at 24VDC with a coil power of 1.6W and includes resistor coil suppression. The relay has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive for the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 630W. The contact material is AgSnO, and the physical dimensions are 26.0 x 26.0 x 24.5 mm. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100k cycles at rated load. The unit is dust covered and weighs 31g.

Datasheet Summary
Powered by GS/AI

The A2F1BCQ24VDC1.6R is a automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates at 24VDC with a coil power of 1.6W and includes resistor coil suppression. The relay has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive for the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 630W. The contact material is AgSnO, and the physical dimensions are 26.0 x 26.0 x 24.5 mm. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100k cycles at rated load. The unit is dust covered and weighs 31g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1BCQ24VDC1.6R
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1BCQ24VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5514.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Type 38.01 - Relay Interface Module - 380100244060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers