The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin or quick connect mounting in vehicle and lamp accessory applications. It has a switching capacity of up to 40A at 14VDC and a maximum switching voltage of 75VDC. The relay operates with a 6VDC coil requiring 1.9W power, with a pick-up voltage of 3.9VDC and release voltage of 0.6VDC. The contact material is AgSnO, with an initial contact resistance below 30 milliohms. The package measures 26.0 x 26.0 x 24.5mm and includes a dust cover. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and offers an electrical life of 100K cycles at rated load. The A2F variant includes a mounting flange.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |