The A2F1BCP48VDC1.9D is a SPST normally closed automotive relay with a 48VDC coil, 1.9W power consumption, and a diode suppressor, mounted via PCB pins and dust covered. It has a contact rating of 1A at 48VDC resistive for the normally closed contact, a maximum switching voltage of 75VDC, and a contact resistance below 30 milliohms. The relay measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and operates from -40°C to +125°C. It complies with QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. The coil pick-up voltage is 8.4VDC (65% of 48VDC), and release voltage is 1.2VDC (10% of 48VDC). Operate and release times are 7ms and 5ms respectively.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |