The A2F1BCP24VDC1.9D is a PCB-mount automotive relay with a SPST normally closed contact arrangement, 24VDC coil, and diode suppression. It has a switching capacity of 30A at 14VDC resistive load and 15A at 28VDC resistive load, with a maximum switching voltage of 75VDC. The relay operates at 1.9W coil power, with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. It is sealed, measures 26.0 x 26.0 x 24.5 mm, and weighs 31g. The contact material is AgSnO, with an insulation resistance of 100MΩ min at 500VDC and dielectric strength of 750Vrms between coil and contact. Operating temperature ranges from -40°C to +125°C. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |