The A2F1BCP24VDC1.6D is a SPST normally closed automotive relay with a 24VDC coil, 1.6W power consumption, and a diode for coil suppression, mounted via PCB pins with a dust cover. It has a contact rating of 30A at 14VDC resistive, 15A at 28VDC resistive, and 1A at 48VDC resistive, with a maximum switching voltage of 75VDC and maximum switching current of 40A. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Contact resistance is less than 30 milliohms initial, and dielectric strength is 750V rms between coil and contacts.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |