The A2F1BCP24VDC1.6 is a PCB mount automotive relay with a mounting flange, SPST normally closed contact arrangement, and a 24VDC coil rated at 1.6W. It has a contact current rating of 30A at 14VDC and 15A at 28VDC resistive load, with a maximum switching voltage of 75VDC. The relay measures 26.0 x 26.0 x 24.5 mm and is sealed with a dust cover. It operates from -40°C to +125°C and complies with QS-9000 and ISO-9002 standards. Contact material is AgSnO, and the coil pick-up voltage is 303.2VDC max with a release voltage of 15.6VDC min. Electrical life is rated at 100K cycles under rated load.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |