The A2F1BCP12VDC1.6 is a SPST normally closed automotive relay with a 12VDC coil, 1.6W coil power, and PCB pin termination. It has a contact rating of 30A at 14VDC resistive, 15A at 28VDC resistive, and 1A at 48VDC resistive, with a maximum switching voltage of 75VDC and power of 630W. The relay features AgSnO contact material, operates from -40°C to +125°C, and is sealed with a dust cover. Dimensions are 26.0 x 26.0 x 24.5mm, including mounting flange, with a weight of 31g. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |