The A2F series is a sealed automotive relay with a mounting flange, available in SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements. It supports PCB pin or quick connect termination and is rated for switching up to 40A at 75VDC. The relay has a contact resistance of less than 30 milliohms, uses AgSnO contact material, and operates with a 1.6W coil. For the 6VDC coil version, the pick-up voltage is 3.9Vmax and release voltage is 0.6Vmin, with an operate time of 7ms and release time of 5ms. The device measures 26.0 x 26.0 x 24.5mm, weighs 31g, and operates from -40°C to +125°C. It complies with QS-9000 and ISO-9002 standards and has an electrical life of 100K cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |