The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A and contact rating of 40A at 14VDC resistive, suitable for lamp accessories and vehicle applications. It is available with PCB pin or quick connect termination and a mounting flange option. The relay has a sealed design, operates at 48VDC with 1.6W coil power, and includes a diode suppressor. Dimensions are 26.0 × 26.0 × 24.5 mm, with an operating temperature range of -40°C to +125°C. Contact material is AgSnO, with a contact resistance under 30 milliohms, and insulation resistance exceeds 100MΩ at 500VDC. The relay meets QS-9000 and ISO-9002 manufacturing standards and has an electrical life of 100K cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |