The A2 series is a automotive relay with a switching capacity up to 40A, designed for use in automobile and lamp accessories, available with PCB pin or quick connect mounting and a sealed variant. The A2F variant includes a mounting flange. This particular part, A2F1ASP6VDC1.9D, is a SPST normally open (1A) relay with a 6VDC coil, 1.9W power consumption, and includes a diode suppressor. It has a contact resistance of less than 30 milliohms, a maximum switching voltage of 75VDC, and a maximum switching power of 630W. The relay operates within a temperature range of -40°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The case dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31g. The relay is manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |