The A2F series is a family of automotive relays with a mounting flange, available in SPST NO, SPST NC, or SPDT contact configurations. It supports PCB pin or quick connect termination and operates with coil voltages of 6, 12, 24, or 48 VDC, with a 1.9 W coil option. The relay has a maximum switching capacity of 40 A at 14 VDC, a maximum switching voltage of 75 VDC, and contacts made of AgSnO. It is rated for an operating temperature range of -40°C to +125°C, has an electrical life of 100,000 cycles at rated load, and a mechanical life of 10 million cycles. The physical dimensions are 26.0 x 26.0 x 24.5 mm, and the weight is 31 g. The device meets QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |