The A2 series is a family of automotive relays with a SPDT contact arrangement, rated for 40A at 14VDC and switching up to 75VDC, featuring AgSnO contact material and a 1.9W coil. It is available in mounting flange (A2F) with PCB pin termination and process sealing, operating from -40°C to +125°C. Dimensions are 26.0 x 26.0 x 24.5 mm, weight is 31g, and it meets QS-9000 and ISO-9002 standards. The part includes resistor coil suppression as specified by the 'R' suffix.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |