The A2 series is a compact automotive relay with a mounting flange, designed for PCB pin or quick connect mounting. It features a SPST normally open contact arrangement with a maximum switching capacity of 40A at 14VDC and 75VDC maximum switching voltage. The relay operates at 24VDC coil voltage with a coil power of 1.6W and includes a diode suppressor. Its dimensions are 26.0 x 26.0 x 24.5 mm, with an operating temperature range of -40°C to +125°C, and it meets QS-9000 and ISO-9002 quality standards. The contact material is AgSnO, with an initial contact resistance below 30 milliohms. Electrical life is rated at 100K cycles at rated load and mechanical life at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |