The A2F series is a automotive relay with a mounting flange, available in SPST NO, SPST NC, or SPDT contact arrangements, with PCB pin or quick connect termination. It has a switching capacity of up to 40A at 14VDC, a maximum switching voltage of 75VDC, and a contact rating of 40A resistive for normally open contacts. The coil operates at 12VDC with a power consumption of 1.9W, a coil resistance of 90.0Ω, a pick-up voltage of 75.8VDC (65% of rated), and a release voltage of 7.8VDC (10% of rated). The relay has an operating temperature range of -40°C to +125°C, an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. It complies with QS-9000 and ISO-9002 standards. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |