CIT Relay & Switch Automotive Relays A2F1ASP12VDC1.6D

Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a switching capacity up to 40A and contact material AgSnO, available in SPST or SPDT configurations. This part features a mounting flange, PCB pin termination, and a 12VDC coil with 1.6W power consumption and a diode suppression component. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles under load, with a mechanical life of 10M cycles. Contact ratings are 40A at 14VDC resistive for normally open contacts and 30A at 14VDC for normally closed contacts, with maximum switching voltage of 75VDC and maximum switching current of 40A.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a switching capacity up to 40A and contact material AgSnO, available in SPST or SPDT configurations. This part features a mounting flange, PCB pin termination, and a 12VDC coil with 1.6W power consumption and a diode suppression component. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles under load, with a mechanical life of 10M cycles. Contact ratings are 40A at 14VDC resistive for normally open contacts and 30A at 14VDC for normally closed contacts, with maximum switching voltage of 75VDC and maximum switching current of 40A.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1ASP12VDC1.6D
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1ASP12VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372114 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.2435S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers