The A2F series is a sealed automotive relay with a mounting flange, available in SPST NO, SPST NC, or SPDT contact arrangements. It supports PCB pin or quick connect termination and is rated for switching up to 40A at 75VDC resistive load. The 12VDC coil variant draws 7.8mA with a coil resistance of 90.0Ω and consumes 1.6W. Contact material is AgSnO, with initial contact resistance below 30 milliohms. The relay operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards. Dimensions are 26.0 x 26.0 x 24.5 mm with a weight of 31g.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |