The A2F series is a sealed automotive relay with a mounting flange, offering SPST normally open contact configuration and quick connect termination. It supports switching up to 40A at 75VDC and has a coil power rating of 1.9W. The relay features AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 manufacturing standards. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. The relay includes a diode suppression system as indicated by the 'D' suffix in the part number.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |