CIT Relay & Switch Automotive Relays A2F1ACP6VDC1.6R

Description
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, designed for use in automobile and lamp accessories. It is available with a mounting flange, PCB pin termination, and a dust cover, and operates at 6VDC with a coil power of 1.6W. The contact arrangement is SPST normally open, with contact material of AgSnO and a maximum switching voltage of 75VDC. The relay has an operating temperature range of -40°C to +125°C, an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 26.0 x 26.0 x 24.5 mm (39.5 mm with mounting flange), and weight is 31g. Manufactured in compliance with QS-9000 and ISO-9002.

Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, designed for use in automobile and lamp accessories. It is available with a mounting flange, PCB pin termination, and a dust cover, and operates at 6VDC with a coil power of 1.6W. The contact arrangement is SPST normally open, with contact material of AgSnO and a maximum switching voltage of 75VDC. The relay has an operating temperature range of -40°C to +125°C, an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 26.0 x 26.0 x 24.5 mm (39.5 mm with mounting flange), and weight is 31g. Manufactured in compliance with QS-9000 and ISO-9002.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1ACP6VDC1.6R
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1ACP6VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.0611 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861816 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Relay module - 859-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers