The A2 series is a automotive relay with a switching capacity up to 40A, designed for use in automotive and lamp accessories. It features a mounting flange (A2F variant), PCB pin termination, and a 24VDC coil rated at 1.6W. The relay has a SPST normally open contact arrangement with contact material AgSnO, a maximum switching voltage of 75VDC, and a contact resistance under 30 milliohms. The physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles at rated load. The part includes a dust cover for environmental protection.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |