CIT Relay & Switch Automotive Relays A2F1ACP12VDC1.6D

Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for lamp accessories and vehicle applications. It offers PCB pin or quick connect termination, and is available in SPST or SPDT contact arrangements. The A2F variant includes a mounting flange. This part, with a 12VDC coil, 1.6W power consumption, and a diode suppressor, uses AgSnO contact material and has a contact resistance below 30 milliohms. It measures 26.0 x 26.0 x 24.5 mm and is rated for operation from -40°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It meets QS-9000 and ISO-9002 manufacturing standards.

Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for lamp accessories and vehicle applications. It offers PCB pin or quick connect termination, and is available in SPST or SPDT contact arrangements. The A2F variant includes a mounting flange. This part, with a 12VDC coil, 1.6W power consumption, and a diode suppressor, uses AgSnO contact material and has a contact resistance below 30 milliohms. It measures 26.0 x 26.0 x 24.5 mm and is rated for operation from -40°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It meets QS-9000 and ISO-9002 manufacturing standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1ACP12VDC1.6D
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1ACP12VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Current Relays - 1-1414939-4 - TE Connectivity
Specs
Relay Type Automotive
Approvals EU ELV Compliant; RoHS
DC Power 7 watts
View Details
4 suppliers
Type 20.22 - Modular step relay 16A - 202280480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Electromechanical Interface Relays - 1441578 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details