The A2 series is a PCB-mount or quick-connect automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC resistive loads and 75VDC maximum switching voltage. It has a coil power of 1.9W and includes a diode suppressor. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It is manufactured to QS-9000 and ISO-9002 standards, with AgSnO contact material, 100K electrical cycles at rated load, and 10M mechanical cycles. Terminal strength is 4N for PCB pins. The unit weighs 31g.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CSP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |