The A2 series is an automotive relay with SPDT (1C) contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It has a PCB pin termination with sealed construction, operates at 6VDC coil voltage with 1.6W coil power, and meets QS-9000 and ISO-9002 standards. Dimensions are 26.0 x 26.0 x 24.5 mm, weight is 31g, and operating temperature ranges from -40°C to +125°C. Electrical life is 100k cycles at rated load, mechanical life is 10M cycles, and contact resistance is less than 30 milliohms initial.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CSP6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |