The A2 series is a miniature automotive relay with a SPDT contact arrangement, rated for 40A at 75VDC resistive load, featuring AgSnO contact material and a coil power of 1.9W. It is available with PCB pin or quick connect termination, sealed or dust-covered, and includes resistor suppression options. The package measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C, with an electrical life of 100k cycles at rated load and a mechanical life of 10M cycles. Compliance includes QS-9000 and ISO-9002.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CSP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |