The A2 series is an automotive relay with a SPDT contact arrangement, rated for 40A switching current at 75VDC and 1.9W coil power, available with PCB pin termination and diode suppression. It measures 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and features AgSnO contacts. The relay is sealed, complies with QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles at rated load with a mechanical life of 10M cycles.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CSP48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |