The A2 series is a PCB or quick connect mounted automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It uses AgSnO contact material, has a coil power of 1.9W, and operates at 48VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It meets QS-9000 and ISO-9002 standards, with an operating temperature range of -40°C to +125°C and an electrical life of 100K cycles at rated load. The quick connect termination and dust cover option are specified for this variant.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CCQ48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |