The A2 series is a family of automotive relays with a SPDT contact arrangement, capable of switching up to 40A at 75VDC, featuring AgSnO contact material and available in PCB pin or quick connect termination. The relay has a dimensions of 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The A21CCQ48VDC1.6D variant specifies a 48VDC coil with 1.6W power consumption and diode suppression, housed in a sealed case with quick connect terminals.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CCQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |