The A2 series is an automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It is available with PCB pin or quick connect terminations and has dimensions of 26.0 x 26.0 x 24.5 mm. The relay operates with a 1.9W coil at 48VDC, with a pick-up voltage of 65% of rated voltage and release voltage of 10% of rated voltage. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and operates within a temperature range of -40°C to +125°C.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CCP48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |