CIT Relay & Switch Automotive Relays A21BSQ6VDC1.6R

Description
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting. It has a physical dimension of 26.0 x 26.0 x 24.5 mm and weighs 31 g. The relay supports contact ratings up to 30 A at 14 VDC for the normally closed contact and has a maximum switching voltage of 75 VDC. The coil operates at 6 VDC with a power consumption of 1.6 W, a coil resistance of 22.5 Ω, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate and release times are 7 ms and 5 ms respectively. The contact material is AgSnO, and the relay meets QS-9000 and ISO-9002 standards. It features built-in resistor coil suppression and is sealed. The operating temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting. It has a physical dimension of 26.0 x 26.0 x 24.5 mm and weighs 31 g. The relay supports contact ratings up to 30 A at 14 VDC for the normally closed contact and has a maximum switching voltage of 75 VDC. The coil operates at 6 VDC with a power consumption of 1.6 W, a coil resistance of 22.5 Ω, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate and release times are 7 ms and 5 ms respectively. The contact material is AgSnO, and the relay meets QS-9000 and ISO-9002 standards. It features built-in resistor coil suppression and is sealed. The operating temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21BSQ6VDC1.6R
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21BSQ6VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Type 26.04 - Step relay 10A - 260481100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Electromechanical Interface Relays - 1441579 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details