The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. It features a 12VDC coil with 1.6W power consumption, quick connect termination, and is sealed for environmental protection. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It is manufactured in compliance with QS-9000 and ISO-9002, with an electrical life of 100K cycles and mechanical life of 10M cycles.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSQ12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |