The A2 series is a automotive relay with SPST normally closed (1B) contact arrangement, designed for PCB pin mounting and sealed encapsulation. It has a 24VDC coil with 1.6W power consumption and includes a 2700Ω resistor suppression. The relay handles up to 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and contact material of AgSnO. Dimensions are 26.0 x 26.0 x 24.5 mm. Operating temperature ranges from -40°C to +125°C. Electrical life is rated at 100K cycles at rated load and mechanical life at 10M cycles. The device complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |