The A2 series is a PCB-mount automotive relay with a SPST normally closed (1B) contact arrangement, designed for switching loads up to 40A at 75VDC with AgSnO contacts. It features a 12VDC coil requiring 1.9W power, with a pickup voltage of 7.8VDC and release voltage of 1.2VDC. The relay operates in temperatures from -40°C to +125°C, supports PCB pin termination, and has a mechanical life of 10 million cycles. Its dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. The device meets QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |